Weidmuller Controllers - Cable Assemblies 7789646010

Description
Interface Cable Assembly Omron CQM1 Series 3.28' (1.00m)
Datasheet
Description
Interface Cable Assembly Omron CQM1 Series 3.28' (1.00m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789646010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789646010
Controllers - Cable Assemblies 7789646010
Interface Cable Assembly Omron CQM1 Series 3.28' (1.00m)

Interface Cable Assembly Omron CQM1 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789646010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789646010
Controllers - Cable Assemblies 7789646010
Interface Cable Assembly Omron CQM1 Series 3.28' (1.00m)

Interface Cable Assembly Omron CQM1 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789646010
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details