Weidmuller Cable Assemblies 7789639025

Description
PAC-M340-SD37-V0-2M5
Request a Quote Datasheet
Description
PAC-M340-SD37-V0-2M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789639025-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789639025-ND
Cable Assemblies 281-7789639025-ND
PAC-M340-SD37-V0-2M5

PAC-M340-SD37-V0-2M5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789639025-ND
Product Name Cable Assemblies
Cable Length 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details