Weidmuller Cable Assemblies 7789638015

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-M340-SD15-V1-1M5 is a pre-assembled cable assembly designed for use with Schneider Electric Modicon M340 series PLCs. It features a 15-pole SubD connector on the PLC side and is constructed with a shielded LIYCY cable with a cross-section of 0.25 mm². The cable length is 1.5 meters, with an outer diameter of 8.7 mm. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure reliable performance.

Datasheet Summary
Powered by GS/AI

The PAC-M340-SD15-V1-1M5 is a pre-assembled cable assembly designed for use with Schneider Electric Modicon M340 series PLCs. It features a 15-pole SubD connector on the PLC side and is constructed with a shielded LIYCY cable with a cross-section of 0.25 mm². The cable length is 1.5 meters, with an outer diameter of 8.7 mm. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789638015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789638015-ND
Cable Assemblies 7789638015-ND
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789638015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789638015
Controllers - Cable Assemblies 7789638015
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789638015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789638015
Controllers - Cable Assemblies 7789638015
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789638015-ND 7789638015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details