The PAC-CTLX-HE20-V9-1M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and is equipped with SubD or RSV connectors for interface connection. The cable is 1 meter in length and has an outer diameter of 8.6 ± 1 mm. This product is tested for continuity and isolation to ensure reliable functionality. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable is constructed from PVC material and has a net weight of 396.6 g. The PAC-CTLX-HE20-V9-1M is suitable for applications requiring robust electrical connections in industrial environments, particularly with Rockwell Control Logix systems.
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789610010-ND | 7789610010 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |