Weidmuller Cable Assemblies 7789609020

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)
Request a Quote
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 7789609020 is a pre-assembled PAC cable designed for electrical and logical connections between PLCs and their interfaces, specifically compatible with Siemens S7300 systems. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 2 meters. The cable includes SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure functionality. It operates within a temperature range of -10 to +50°C and can withstand storage temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 12.4 mm.

Datasheet Summary
Powered by GS/AI

The product 7789609020 is a pre-assembled PAC cable designed for electrical and logical connections between PLCs and their interfaces, specifically compatible with Siemens S7300 systems. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 2 meters. The cable includes SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure functionality. It operates within a temperature range of -10 to +50°C and can withstand storage temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 12.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789609020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789609020-ND
Cable Assemblies 7789609020-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789609020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789609020
Controllers - Cable Assemblies 7789609020
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789609020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789609020
Controllers - Cable Assemblies 7789609020
Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789609020-ND 7789609020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details