Weidmuller Cable Assemblies 7789382050

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789382050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789382050-ND
Cable Assemblies 7789382050-ND
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789382050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789382050
Controllers - Cable Assemblies 7789382050
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789382050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789382050
Controllers - Cable Assemblies 7789382050
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789382050-ND 7789382050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details