Weidmuller Cable Assemblies 7789373050

Description
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)
Request a Quote
Description
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-CJ1W-HE20-V3-5M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 5-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure functionality. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It has a net weight of 1,060 grams and an outer diameter of 8.6 ± 1 mm. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable also meets ROHS compliance standards.

Datasheet Summary
Powered by GS/AI

The PAC-CJ1W-HE20-V3-5M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 5-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure functionality. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It has a net weight of 1,060 grams and an outer diameter of 8.6 ± 1 mm. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable also meets ROHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789373050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789373050-ND
Cable Assemblies 7789373050-ND
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789373050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789373050
Controllers - Cable Assemblies 7789373050
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789373050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789373050
Controllers - Cable Assemblies 7789373050
Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Interface Cable Assembly Omron CJ1W Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789373050-ND 7789373050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details