Weidmuller Controllers - Cable Assemblies 7789370030

Description
Interface Cable Assembly Omron CJ1W Series 9.84' (3.00m)
Description
Interface Cable Assembly Omron CJ1W Series 9.84' (3.00m)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789370030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789370030
Controllers - Cable Assemblies 7789370030
Interface Cable Assembly Omron CJ1W Series 9.84' (3.00m)

Interface Cable Assembly Omron CJ1W Series 9.84' (3.00m)

Buy Now
Controllers - Cable Assemblies - 7789370030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789370030
Controllers - Cable Assemblies 7789370030
Interface Cable Assembly Omron CJ1W Series 9.84' (3.00m)

Interface Cable Assembly Omron CJ1W Series 9.84' (3.00m)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789370030
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-F12G8-KH-1.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers