Weidmuller Cable Assemblies 7789327015

Description
Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-TWDO-HE20-V1-1M5 is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 1.5 meters. The assembly includes connectors on both the PLC side and the interface side, specifically a 26-pole connector and two 20-pole connectors, respectively. This product is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The cable assembly has a net weight of 342 grams and an outer diameter of 8.6 mm. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current of 1 A per path and a total current capacity of 3 A. The assembly also withstands a high voltage test of 1 kV for 1 second. Engineers considering this product should note its specifications and testing standards to determine its suitability for their applications.

Datasheet Summary
Powered by GS/AI

The PAC-TWDO-HE20-V1-1M5 is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 1.5 meters. The assembly includes connectors on both the PLC side and the interface side, specifically a 26-pole connector and two 20-pole connectors, respectively. This product is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The cable assembly has a net weight of 342 grams and an outer diameter of 8.6 mm. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current of 1 A per path and a total current capacity of 3 A. The assembly also withstands a high voltage test of 1 kV for 1 second. Engineers considering this product should note its specifications and testing standards to determine its suitability for their applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789327015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789327015-ND
Cable Assemblies 7789327015-ND
Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789327015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789327015
Controllers - Cable Assemblies 7789327015
Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789327015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789327015
Controllers - Cable Assemblies 7789327015
Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Twido Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789327015-ND 7789327015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products