Weidmuller Cable Assemblies 7789326010

Description
Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789326010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789326010-ND
Cable Assemblies 7789326010-ND
Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789326010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789326010
Controllers - Cable Assemblies 7789326010
Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789326010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789326010
Controllers - Cable Assemblies 7789326010
Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Twido Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789326010-ND 7789326010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details