Weidmuller Cable Assemblies 7789321050

Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789321050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789321050-ND
Cable Assemblies 7789321050-ND
Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789321050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789321050
Controllers - Cable Assemblies 7789321050
Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)

Buy Now
Controllers - Cable Assemblies - 7789321050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789321050
Controllers - Cable Assemblies 7789321050
Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 16.40' (5.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789321050-ND 7789321050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details