Weidmuller Cable Assemblies 7789318015

Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789318015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789318015-ND
Cable Assemblies 7789318015-ND
Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789318015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789318015
Controllers - Cable Assemblies 7789318015
Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789318015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789318015
Controllers - Cable Assemblies 7789318015
Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789318015-ND 7789318015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC258 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBC-F12G8-KH-0.25-N-S-F12G8 - Festo Corporation
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers