Weidmuller Cable Assemblies 7789316020

Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-PREM-RV24-V1-2M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 2-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable is equipped with a 24-pole SCHNEIDER TSX BLY 01 connector on the PLC side and a WEIDMUELLER RSV 24P male connector for the interface connection. This product is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 Vdc/Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has a resistance of ,â§ 80 mΩ/m and can withstand a high voltage test of 1 KV for 1 second. Engineers considering this cable assembly should note its specific compatibility with Schneider Electric Modicon Premium Series PLCs and its robust electrical specifications.

Datasheet Summary
Powered by GS/AI

The PAC-PREM-RV24-V1-2M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 2-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable is equipped with a 24-pole SCHNEIDER TSX BLY 01 connector on the PLC side and a WEIDMUELLER RSV 24P male connector for the interface connection. This product is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 Vdc/Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has a resistance of ,â§ 80 mΩ/m and can withstand a high voltage test of 1 KV for 1 second. Engineers considering this cable assembly should note its specific compatibility with Schneider Electric Modicon Premium Series PLCs and its robust electrical specifications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789316020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789316020-ND
Cable Assemblies 7789316020-ND
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789316020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789316020
Controllers - Cable Assemblies 7789316020
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789316020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789316020
Controllers - Cable Assemblies 7789316020
Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Modicon Premium Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789316020-ND 7789316020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details