Weidmuller Cable Assemblies 7789314030

Description
Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789314030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789314030-ND
Cable Assemblies 7789314030-ND
Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789314030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789314030
Controllers - Cable Assemblies 7789314030
Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789314030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789314030
Controllers - Cable Assemblies 7789314030
Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Micro Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789314030-ND 7789314030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC012 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, double-end, for Latches - G125-FC11605L0-0450F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBU-M12G5-K-0.5-M12G4 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details