Weidmuller Cable Assemblies 7789314015

Description
Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789314015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789314015-ND
Cable Assemblies 7789314015-ND
Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789314015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789314015
Controllers - Cable Assemblies 7789314015
Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789314015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789314015
Controllers - Cable Assemblies 7789314015
Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Micro Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789314015-ND 7789314015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details