Weidmuller Cable Assemblies 7789308020

Description
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789308020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789308020-ND
Cable Assemblies 7789308020-ND
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789308020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789308020
Controllers - Cable Assemblies 7789308020
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789308020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789308020
Controllers - Cable Assemblies 7789308020
Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Interface Cable Assembly Schneider Electric Micro Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789308020-ND 7789308020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details