Weidmuller Cable Assemblies 7789306050

Description
Interface Cable Assembly Multiple Series 16.40' (5.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Multiple Series 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789306050-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789306050-ND
Cable Assemblies 7789306050-ND
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789306050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789306050
Controllers - Cable Assemblies 7789306050
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789306050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789306050
Controllers - Cable Assemblies 7789306050
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789306050-ND 7789306050
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/615-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-1-MM-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details