Weidmuller Cable Assemblies 7789301010

Description
Interface Cable Assembly Multiple Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Multiple Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789301010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789301010-ND
Cable Assemblies 7789301010-ND
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789301010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789301010
Controllers - Cable Assemblies 7789301010
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789301010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789301010
Controllers - Cable Assemblies 7789301010
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789301010-ND 7789301010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details