Weidmuller Cable Assemblies 7789292010

Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)
Request a Quote
Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-S400-HE20-V2-1M cable assembly from Quarktwin Technology Ltd. is a pre-assembled interface cable designed for use with Siemens S7 400 series PLCs. It features a 20-pole connection and is constructed with a shielded LIYY cable with a cross-section of 0.25 mm². The cable length is 1 meter, and it has an outer diameter of 8.6 mm. This product is rated for a maximum voltage of 60 V DC and 25 V AC, with a permissible current strength of 1 A per path and a total current capacity of 3 A. The cable is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The net weight of the assembly is 573 g. Engineers considering this product should note its compatibility with Siemens PLCs and its specifications for electrical performance and environmental conditions.

Datasheet Summary
Powered by GS/AI

The PAC-S400-HE20-V2-1M cable assembly from Quarktwin Technology Ltd. is a pre-assembled interface cable designed for use with Siemens S7 400 series PLCs. It features a 20-pole connection and is constructed with a shielded LIYY cable with a cross-section of 0.25 mm². The cable length is 1 meter, and it has an outer diameter of 8.6 mm. This product is rated for a maximum voltage of 60 V DC and 25 V AC, with a permissible current strength of 1 A per path and a total current capacity of 3 A. The cable is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The net weight of the assembly is 573 g. Engineers considering this product should note its compatibility with Siemens PLCs and its specifications for electrical performance and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789292010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789292010-ND
Cable Assemblies 7789292010-ND
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789292010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789292010
Controllers - Cable Assemblies 7789292010
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789292010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789292010
Controllers - Cable Assemblies 7789292010
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789292010-ND 7789292010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details