Weidmuller Cable Assemblies 7789291030

Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789291030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789291030-ND
Cable Assemblies 7789291030-ND
Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789291030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789291030
Controllers - Cable Assemblies 7789291030
Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)

Buy Now
Controllers - Cable Assemblies - 7789291030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789291030
Controllers - Cable Assemblies 7789291030
Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 9.84' (3.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789291030-ND 7789291030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details