Weidmuller Cable Assemblies 7789290010

Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789290010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789290010-ND
Cable Assemblies 7789290010-ND
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789290010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789290010
Controllers - Cable Assemblies 7789290010
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789290010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789290010
Controllers - Cable Assemblies 7789290010
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789290010-ND 7789290010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details