Weidmuller Controllers - Cable Assemblies 7789257030

Description
Interface Cable Assembly Multiple Series 9.84' (3.00m)
Datasheet
Description
Interface Cable Assembly Multiple Series 9.84' (3.00m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789257030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789257030
Controllers - Cable Assemblies 7789257030
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789257030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789257030
Controllers - Cable Assemblies 7789257030
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789257030
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details