Weidmuller Cable Assemblies 7789252010

Description
Interface Cable Assembly Multiple Series 3.28' (1.00m)
Request a Quote
Description
Interface Cable Assembly Multiple Series 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-UNIV-SD25-F-1M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 1-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The assembly includes SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure reliable performance. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It has a net weight of 273.8 grams and supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable's resistance is ,â§ 80 mΩ/m, and it can withstand a high voltage test of 1 KV for 1 second. The outer diameter of the cable is approximately 10.15 mm, and it is made from PVC material.

Datasheet Summary
Powered by GS/AI

The PAC-UNIV-SD25-F-1M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 1-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The assembly includes SubD or RSV connectors for interface connection and is tested for continuity and isolation to ensure reliable performance. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It has a net weight of 273.8 grams and supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable's resistance is ,â§ 80 mΩ/m, and it can withstand a high voltage test of 1 KV for 1 second. The outer diameter of the cable is approximately 10.15 mm, and it is made from PVC material.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789252010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789252010-ND
Cable Assemblies 7789252010-ND
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789252010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789252010
Controllers - Cable Assemblies 7789252010
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789252010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789252010
Controllers - Cable Assemblies 7789252010
Interface Cable Assembly Multiple Series 3.28' (1.00m)

Interface Cable Assembly Multiple Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789252010-ND 7789252010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details