Weidmuller Cable Assemblies 7789233030

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789233030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789233030-ND
Cable Assemblies 7789233030-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789233030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789233030
Controllers - Cable Assemblies 7789233030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789233030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789233030
Controllers - Cable Assemblies 7789233030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789233030-ND 7789233030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details