Weidmuller Cable Assemblies 7789229015

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-S300-SD25-V1-1M5 is a pre-assembled cable assembly designed for connecting PLCs, specifically compatible with the Siemens S7300 series. It features a 25-pole SubD female connector and is constructed with a shielded LIYCY cable with a cross-section of 0.25 mm². The cable length is 1.5 meters, and it has an outer diameter of 10.15 mm. This product operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The net weight of the assembly is 425 g.

Datasheet Summary
Powered by GS/AI

The PAC-S300-SD25-V1-1M5 is a pre-assembled cable assembly designed for connecting PLCs, specifically compatible with the Siemens S7300 series. It features a 25-pole SubD female connector and is constructed with a shielded LIYCY cable with a cross-section of 0.25 mm². The cable length is 1.5 meters, and it has an outer diameter of 10.15 mm. This product operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The net weight of the assembly is 425 g.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789229015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789229015-ND
Cable Assemblies 7789229015-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789229015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789229015
Controllers - Cable Assemblies 7789229015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789229015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789229015
Controllers - Cable Assemblies 7789229015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789229015-ND 7789229015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details