Weidmuller Cable Assemblies 7789228030

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Request a Quote
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-S300-SD15-V3-3M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces, specifically compatible with Siemens S7300 series. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes SubD connectors for interface connection and is tested for continuity and isolation to ensure reliable performance. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.7 mm, and it has a net weight of 419 g. The product is classified under eClass 6.2 and 7.1 as 27-14-11-52.

Datasheet Summary
Powered by GS/AI

The PAC-S300-SD15-V3-3M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces, specifically compatible with Siemens S7300 series. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes SubD connectors for interface connection and is tested for continuity and isolation to ensure reliable performance. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The outer diameter of the cable is approximately 8.7 mm, and it has a net weight of 419 g. The product is classified under eClass 6.2 and 7.1 as 27-14-11-52.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789228030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789228030-ND
Cable Assemblies 7789228030-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789228030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789228030
Controllers - Cable Assemblies 7789228030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789228030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789228030
Controllers - Cable Assemblies 7789228030
Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789228030-ND 7789228030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details