Weidmuller Cable Assemblies 7789228025

Description
PAC-S300-SD15-V3-2M5
Request a Quote Datasheet
Description
PAC-S300-SD15-V3-2M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789228025-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789228025-ND
Cable Assemblies 281-7789228025-ND
PAC-S300-SD15-V3-2M5

PAC-S300-SD15-V3-2M5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789228025-ND
Product Name Cable Assemblies
Cable Length 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details