Weidmuller Cable Assemblies 7789225015

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789225015-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789225015-ND
Cable Assemblies 7789225015-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789225015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789225015
Controllers - Cable Assemblies 7789225015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789225015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789225015
Controllers - Cable Assemblies 7789225015
Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789225015-ND 7789225015
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11268L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Plug socket with cable - KMEB-3-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type 2-pin Socket, angled as per DIN EN 175301-803 Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers