Weidmuller Cable Assemblies 7789223010

Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789223010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789223010-ND
Cable Assemblies 7789223010-ND
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789223010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789223010
Controllers - Cable Assemblies 7789223010
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789223010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789223010
Controllers - Cable Assemblies 7789223010
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789223010-ND 7789223010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC269 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
6+6 Pos. Female DIL 24 AWG Cable Assembly, 210mm, double-end, for Latches - M80-FC11205L0-0210F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Encoder cable - NEBM-M12G8-E-5-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers