Weidmuller Cable Assemblies 7789210100

Description
PAC-S300-RV24-V1-10M
Request a Quote Datasheet
Description
PAC-S300-RV24-V1-10M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789210100-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789210100-ND
Cable Assemblies 281-7789210100-ND
PAC-S300-RV24-V1-10M

PAC-S300-RV24-V1-10M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789210100-ND
Product Name Cable Assemblies
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 3.0 GHz, 2.0 ft. (0.61m) - CBL-2FM-75+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details