The product 7789194010 is a pre-assembled PAC cable designed for electrical and logical connections between PLCs and their interfaces, specifically compatible with Siemens S7300 systems. It features a 25-pole SubD connector and is constructed with a multi-pole LIYY or LY YCY shielded cable, available in a wire cross-section of 0.25 mm². The cable has a length of 1 meter and an outer diameter of approximately 10.15 mm. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable is made from PVC material and has a resistance of less than or equal to 80 mΩ/m. Engineers considering this product should note its suitability for applications requiring robust and reliable PLC connections, particularly in environments adhering to the specified temperature and electrical ratings.
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
Interface Cable Assembly Siemens Simatic® S7-300 Series 3.28' (1.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7789194010-ND | 7789194010 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |