Weidmuller Cable Assemblies 7789159025

Description
PAC-CTLX-SD25-V7-2M5
Request a Quote Datasheet
Description
PAC-CTLX-SD25-V7-2M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789159025-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789159025-ND
Cable Assemblies 281-7789159025-ND
PAC-CTLX-SD25-V7-2M5

PAC-CTLX-SD25-V7-2M5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789159025-ND
Product Name Cable Assemblies
Cable Length 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details