Weidmuller Cable Assemblies 7789125010

Description
Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)
Request a Quote
Description
Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-QTUM-SD25-V0-1M is a pre-assembled cable designed for connecting PLCs to their interfaces. It features a 1-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with SubD connectors for interface connection and is tested for continuity and isolation to ensure reliable performance. This cable assembly supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. It operates effectively within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The outer diameter of the cable is approximately 10.15 mm, and it has a net weight of 457.8 g. The product is classified under ETIM 3.0 and eClass standards, indicating its compliance with industry specifications.

Datasheet Summary
Powered by GS/AI

The PAC-QTUM-SD25-V0-1M is a pre-assembled cable designed for connecting PLCs to their interfaces. It features a 1-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with SubD connectors for interface connection and is tested for continuity and isolation to ensure reliable performance. This cable assembly supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. It operates effectively within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The outer diameter of the cable is approximately 10.15 mm, and it has a net weight of 457.8 g. The product is classified under ETIM 3.0 and eClass standards, indicating its compliance with industry specifications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789125010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789125010-ND
Cable Assemblies 7789125010-ND
Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789125010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789125010
Controllers - Cable Assemblies 7789125010
Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789125010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789125010
Controllers - Cable Assemblies 7789125010
Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)

Interface Cable Assembly Schneider Electric Modicon Quantum Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789125010-ND 7789125010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details