Weidmuller Cable Assemblies 7789106030

Description
Interface Cable Assembly Multiple Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Multiple Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789106030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789106030-ND
Cable Assemblies 7789106030-ND
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789106030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789106030
Controllers - Cable Assemblies 7789106030
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now
Controllers - Cable Assemblies - 7789106030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789106030
Controllers - Cable Assemblies 7789106030
Interface Cable Assembly Multiple Series 9.84' (3.00m)

Interface Cable Assembly Multiple Series 9.84' (3.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789106030-ND 7789106030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details