The PAC-UNIV-RV24-F-2M is a pre-assembled cable assembly designed for electrical and logical connections between PLCs and their interfaces. It features a 2-meter length and is constructed with a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes SubD or RSV connectors for interface connection, specifically a WEIDMUELLER RSV 24P male connector. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 250 V for both DC and AC applications, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 9.2 mm, and it has a resistance of less than 80 mΩ/m.
Win Source Part Number: 1339845-7789104020
Category: Industrial Automation and Controls - Controllers - Cable Assemblies
Number of Positions: 24
Package: Bulk
Specifications: Interface
Length: 6.56' (2.00m)
For Use With/Related Products: Multiple Series
Standard Package: 1
Process Side Connection: Rectangular Connector
Control Side Connection: Controller Specific Connector
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Weidmüller
Approval Agency: cULus, UL
RoHS Status: RoHS non-compliant
Interface Cable Assembly Multiple Series 6.56' (2.00m)
Interface Cable Assembly Multiple Series 6.56' (2.00m)
Interface Cable Assembly Multiple Series 6.56' (2.00m)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1339845-7789104020 | 7789104020-ND | 7789104020 |
| Product Name | Industrial Automation and Controls - Controllers - Cable Assemblies | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) |