Weidmuller Cable Assemblies 7789058020

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789058020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789058020-ND
Cable Assemblies 7789058020-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789058020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789058020
Controllers - Cable Assemblies 7789058020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789058020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789058020
Controllers - Cable Assemblies 7789058020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789058020-ND 7789058020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers