Weidmuller Cable Assemblies 7789049080

Description
PAC-CTLX-HE20-V4-8M
Request a Quote Datasheet
Description
PAC-CTLX-HE20-V4-8M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789049080-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789049080-ND
Cable Assemblies 281-7789049080-ND
PAC-CTLX-HE20-V4-8M

PAC-CTLX-HE20-V4-8M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789049080-ND
Product Name Cable Assemblies
Cable Length 26.25 ft (80.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8G3-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - 189-411008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details