Weidmuller Controllers - Cable Assemblies 7789049050

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-CTLX-HE20-V4-5M cable assembly from Quarktwin Technology Ltd. is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a 5-meter length and is constructed with a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes connectors compatible with Rockwell ControlLogix systems and a 20-pole interface connector. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 8.6 mm, and it is made from PVC material.

Datasheet Summary
Powered by GS/AI

The PAC-CTLX-HE20-V4-5M cable assembly from Quarktwin Technology Ltd. is a pre-assembled interface cable designed for connecting PLCs to their interfaces. It features a 5-meter length and is constructed with a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes connectors compatible with Rockwell ControlLogix systems and a 20-pole interface connector. This cable operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 8.6 mm, and it is made from PVC material.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789049050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789049050
Controllers - Cable Assemblies 7789049050
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789049050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789049050
Controllers - Cable Assemblies 7789049050
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789049050
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details