Weidmuller Cable Assemblies 7789041020

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789041020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789041020-ND
Cable Assemblies 7789041020-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789041020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789041020
Controllers - Cable Assemblies 7789041020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789041020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789041020
Controllers - Cable Assemblies 7789041020
Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789041020-ND 7789041020
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details