Weidmuller Cable Assemblies 7789032010

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-CTLX-SD37-V0-1M is a pre-assembled cable assembly designed for use with Rockwell ControlLogix PLC systems. It features a 37-pole SubD female connector and is constructed with a multi-pole LIYCY shielded cable with a wire cross-section of 0.25 mm². The cable length is 1 meter, and it has an outer diameter of 12.2 ± 1 mm. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable is made from PVC material and has a resistance of ,â§ 80 mΩ/m. Engineers considering this product should note its compatibility with Rockwell ControlLogix systems and its robust electrical specifications, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The PAC-CTLX-SD37-V0-1M is a pre-assembled cable assembly designed for use with Rockwell ControlLogix PLC systems. It features a 37-pole SubD female connector and is constructed with a multi-pole LIYCY shielded cable with a wire cross-section of 0.25 mm². The cable length is 1 meter, and it has an outer diameter of 12.2 ± 1 mm. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 60 Vdc and 25 Vac, with a maximum current strength of 1 A per path and a total current capacity of 3 A. The cable is made from PVC material and has a resistance of ,â§ 80 mΩ/m. Engineers considering this product should note its compatibility with Rockwell ControlLogix systems and its robust electrical specifications, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789032010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789032010-ND
Cable Assemblies 7789032010-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789032010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789032010
Controllers - Cable Assemblies 7789032010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789032010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789032010
Controllers - Cable Assemblies 7789032010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789032010-ND 7789032010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details