Weidmuller Cable Assemblies 7789031010

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-CTLX-RV24-V0-1M is a pre-assembled cable assembly designed for use with PLC systems, specifically compatible with Rockwell ControlLogix interfaces. It features a 1-meter length and is constructed with a multi-pole LIYY cable with a wire cross-section of 0.25 mm². The assembly includes a 24-pole Weidmvºller RSV male connector for interface connection. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 250 V for both AC and DC applications, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable is tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 9.2 mm, and it has a net weight of 292.1 g.

Datasheet Summary
Powered by GS/AI

The PAC-CTLX-RV24-V0-1M is a pre-assembled cable assembly designed for use with PLC systems, specifically compatible with Rockwell ControlLogix interfaces. It features a 1-meter length and is constructed with a multi-pole LIYY cable with a wire cross-section of 0.25 mm². The assembly includes a 24-pole Weidmvºller RSV male connector for interface connection. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 250 V for both AC and DC applications, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable is tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 9.2 mm, and it has a net weight of 292.1 g.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789031010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789031010-ND
Cable Assemblies 7789031010-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789031010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789031010
Controllers - Cable Assemblies 7789031010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789031010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789031010
Controllers - Cable Assemblies 7789031010
Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789031010-ND 7789031010
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details