Weidmuller Cable Assemblies 7789015030

Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789015030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789015030-ND
Cable Assemblies 7789015030-ND
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789015030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789015030
Controllers - Cable Assemblies 7789015030
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789015030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789015030
Controllers - Cable Assemblies 7789015030
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789015030-ND 7789015030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-160/509-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details