The DRI424730LT is a relay with two changeover contacts using AgSnO contacts, designed for AC control voltage of 230 V and a continuous load current of 5 A. It features flat blade connections (2.5 mm × 0.5 mm), an integrated red status LED, and a lockable momentary test button. The package measures 33.5 mm in depth, 31 mm in height, and 13 mm in width, with a net weight of 21.1 g. It operates within an ambient temperature range of -40 °C to 55 °C and meets RoHS compliance without exemption. The relay is certified under UL cURus E312083, supports a maximum switching voltage of 250 V AC and 250 V DC, and has an insulation strength of 5 kVeff between control and load sides. The housing complies with UL94 V-2 and V-0 ratings for cover and baseplate respectively, and has an IP20 protection rating.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056345-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |