The DRI424524LT is a 2-pole changeover relay with AgSnO contacts, designed for AC control applications. It features an integrated red status LED and a lockable momentary test button. The relay has flat blade connections (2.5 mm × 0.5 mm), operates at 24 V AC with a coil power of 1.2 VA, and switches up to 5 A continuous current at 250 V AC. Its dimensions are 33.5 mm depth × 31 mm height × 13 mm width. It supports an operating temperature range of −40 °C to 55 °C, meets ROHS compliance without exemption, and carries cURus certification E312083. The insulation coordination supports 300 V rated voltage with 5 kV dielectric strength between coil and load. Mechanical life is rated at 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056343-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |