The DRI424024LTD is a 2-pole changeover relay with AgSnO contacts, designed for DC control circuits and switching resistive loads up to 5 A continuously at 250 V AC or DC. It features a 24 V DC coil with 530 mW power consumption, an integrated green status LED, free-wheeling diode, and a lockable momentary test button. The relay has flat blade terminals (2.5 mm x 0.5 mm), operates from -40 °C to 55 °C, and measures 33.5 mm deep, 31 mm high, and 13 mm wide. It complies with RoHS and carries UL/cURus certification E312083, with an IP20 protection rating and V-2/V-0 UL94 flammability ratings for its cover and baseplate.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056340-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |