The DRI424730L is a two-pole changeover relay with AgSnO contacts, designed for industrial control applications. It features a 230 V AC coil with 1.1 VA power consumption, a continuous load current rating of 5 A, and a maximum switching voltage of 250 V AC or DC. The relay has flat blade connections (2.5 mm × 0.5 mm), an integrated red status LED, and operates within an ambient temperature range of -40 °C to 55 °C. Its dimensions are 28 mm depth, 31 mm height, and 13 mm width, with a net weight of 18.83 g. It complies with RoHS and UL94 V-2 (cover) and V-0 (baseplate) flammability standards, holds cURus certification E312083, and meets IP20 protection. Switching delays are ≤15 ms on and ≤10 ms off, with a mechanical life of 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056334-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |