The DRI424524L is a 2-coil relay with AgSnO contacts, designed for switching loads up to 5 A at 250 V AC, with a 24 V AC control coil and integrated red status LED. It features flat blade terminals (2.5 mm x 0.5 mm), a compact size of 28 mm depth, 31 mm height, and 13 mm width, and operates within an ambient temperature range of -40 °C to 55 °C. The relay meets RoHS and REACH SVHC requirements, has a UL cURus certification (E312083), and complies with UL94 V-2 for the cover and V-0 for the baseplate. It has a mechanical life of 10 million cycles and an insulation strength of 5 kV between control and load sides.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056332-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |