The DRI424048L is a 2 CO contact power relay with flat blade connections (2.5 mm × 0.5 mm), designed for switching resistive loads up to 5 A at 250 V AC or DC. It operates with a 48 V DC coil consuming 530 mW and includes an integrated green status LED. The relay has a compact size of 28 mm depth × 31 mm height × 13 mm width and weighs 19 g. It meets UL94 V-2 for the cover and V-0 for the baseplate, is RoHS compliant, and carries cURus certification E312083. The operating temperature range is -40 °C to 55 °C, with an IP20 protection rating.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056330-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |