The DRI424730 is a 2 CO contact relay with AgSnO contacts, designed for switching applications with a rated control voltage of 230 V AC and a continuous load current of 5 A. It features flat blade connections (2.5 mm × 0.5 mm) and has dimensions of 28 mm depth, 31 mm height, and 13 mm width, weighing 19 g. The relay operates within an ambient temperature range of -40 °C to 55 °C and meets RoHS compliance without exemption. It carries UL cURus certification E312083, supports a maximum switching voltage of 250 V AC or DC, and has a dielectric strength of 5 kVeff between coil and contact circuits. The unit is rated for 10 million mechanical cycles and has an UL94 V-2 rating for the cover and V-0 for the baseplate.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056327-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |