The DRI424615 is a 2-coil, 2-CO contact relay with flat blade connections (2.5 mm × 0.5 mm), rated for 115 V AC control voltage and 5 A continuous current at 250 V AC. It features AgSnO contacts, a coil resistance of 6200 Ω ± 10%, and a power consumption of 1.1 VA. The relay has a switching capacity of 1250 VA AC and 150 W DC, with a mechanical life of 10 million cycles. It measures 28 mm × 31 mm × 13 mm, weighs 19 g, and operates from -40 °C to 55 °C. It complies with RoHS and carries UL cURus certification E312083, with dielectric strength of 5 kVeff between control and load sides, and IP20 protection. The relay has no test button or status indicator and meets UL94 V-2 for the cover and V-0 for the baseplate.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056326-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |